Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers QS32XVH384Z4Q1

Description
QUICKSWITCH 2.5V/3.3V 20 BIT HI
Datasheet
Description
QUICKSWITCH 2.5V/3.3V 20 BIT HI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - QS32XVH384Z4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
QS32XVH384Z4Q1
Logic - Buffers, Drivers, Receivers, Transceivers QS32XVH384Z4Q1
QUICKSWITCH 2.5V/3.3V 20 BIT HI

QUICKSWITCH 2.5V/3.3V 20 BIT HI

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number QS32XVH384Z4Q1
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details