DIODES Incorporated Interface - Drivers, Receivers, Transceivers PI90LVB050L

Description
IC TRANSCEIVER HALF 2/2 16TSSOP
Datasheet
Description
IC TRANSCEIVER HALF 2/2 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - PI90LVB050L - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
PI90LVB050L
Interface - Drivers, Receivers, Transceivers PI90LVB050L
IC TRANSCEIVER HALF 2/2 16TSSOP

IC TRANSCEIVER HALF 2/2 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number PI90LVB050L
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 448-BGT60LTR11SAIPXUMA1DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 61000 to 61500 MHz
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 100313QI - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - 336-4665-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details