DIODES Incorporated Logic - Buffers, Drivers, Receivers, Transceivers PI74LPT16244CAEX

Description
IC BUF NON-INVERT 3.6V 48TSSOP
Description
IC BUF NON-INVERT 3.6V 48TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The PI74LPT16244 is a 16-bit buffer/line driver designed for driving high capacitive memory loads. It operates with both 3.3V and 5.0V devices, making it suitable for mixed voltage systems. The device features advanced low power CMOS operation, balanced drive capabilities with 24mA sink and source current, and low ground bounce outputs. It includes hysteresis on all inputs and is pin compatible with industry-standard double-density pinouts. The operational temperature range is from -40°C to +85°C, ensuring reliability in industrial applications. The device is packaged in a 48-pin 240-mil wide thin plastic TSSOP, which is Pb-free and compliant with green standards. With its three-state controls, the PI74LPT16244 can function in various modes, including Quad-Nibble, Dual-Byte, or a single 16-bit word mode, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The PI74LPT16244 is a 16-bit buffer/line driver designed for driving high capacitive memory loads. It operates with both 3.3V and 5.0V devices, making it suitable for mixed voltage systems. The device features advanced low power CMOS operation, balanced drive capabilities with 24mA sink and source current, and low ground bounce outputs. It includes hysteresis on all inputs and is pin compatible with industry-standard double-density pinouts. The operational temperature range is from -40°C to +85°C, ensuring reliability in industrial applications. The device is packaged in a 48-pin 240-mil wide thin plastic TSSOP, which is Pb-free and compliant with green standards. With its three-state controls, the PI74LPT16244 can function in various modes, including Quad-Nibble, Dual-Byte, or a single 16-bit word mode, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - PI74LPT16244CAEX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
PI74LPT16244CAEX
Logic - Buffers, Drivers, Receivers, Transceivers PI74LPT16244CAEX
IC BUF NON-INVERT 3.6V 48TSSOP

IC BUF NON-INVERT 3.6V 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number PI74LPT16244CAEX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Modems - ICs and Modules - CY8CPLC20-28PVXI-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details