NXP SEMICONDUCTORS
PTN3341DH,112 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
NXP Semiconductors
Interface - Drivers, Receivers, Transceivers
PTN3341DH,112
Description
IC DRIVER 4/0 16TSSOP
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 4/0 16TSSOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
PTN3341DH,112 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.71 V 3.3 V
View Details
Device Type
Transceiver
Operating Frequency
6500 to 8000 MHz
Data Rate
62400 kbps
View Details