Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers QS54FCT2240TSO

Description
BUS DRIVER, FCT SERIES
Datasheet
Description
BUS DRIVER, FCT SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - QS54FCT2240TSO - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
QS54FCT2240TSO
Logic - Buffers, Drivers, Receivers, Transceivers QS54FCT2240TSO
BUS DRIVER, FCT SERIES

BUS DRIVER, FCT SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number QS54FCT2240TSO
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

nRF7000 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN
View Details
RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
Telecom - SI32177-B-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details