DIODES INCORPORATED
PI90LV027AWEX -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
DIODES Incorporated
Interface - Drivers, Receivers, Transceivers
PI90LV027AWEX
Description
IC DRIVER 2/0 8SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 2/0 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
PI90LV027AWEX |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
256-BGA Exposed Pad
Pins
256 #
View Details
Supply Voltage
3.3V; 3.6V; 5V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
"38-TFSOP (0.173"", 4.40mm Width)"
View Details