Data Device Corporation (DDC) Total-AceXtreme® MIL-STD-1553 Single Package Solution (1553) BU-67301B

Description
World's smallest, ultra low power, fully integrated MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb (64K x 36) RAM, transceivers, and isolation transformers inside a single package - saves board space and simplifies 1553 design and layout. Available with development kit to ease integration.Benefits Ultra Small Size Saves Space Development Kit for Easy Integration UItra Low Power Consumption Creates Less Heat Replaces 2 Transceivers, 2 Transformers, MIL-STD-1553 Protocol Core, and Memory Single Package Simplifies Layout Improved Reliability (MTBF) with Single Package RT Validated to Simplify SAE-AS4112 Qualification BC Validated Graphical User Interface Available to Generate Application 'C' Code in Minutes
Description
World's smallest, ultra low power, fully integrated MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb (64K x 36) RAM, transceivers, and isolation transformers inside a single package - saves board space and simplifies 1553 design and layout. Available with development kit to ease integration.Benefits Ultra Small Size Saves Space Development Kit for Easy Integration UItra Low Power Consumption Creates Less Heat Replaces 2 Transceivers, 2 Transformers, MIL-STD-1553 Protocol Core, and Memory Single Package Simplifies Layout Improved Reliability (MTBF) with Single Package RT Validated to Simplify SAE-AS4112 Qualification BC Validated Graphical User Interface Available to Generate Application 'C' Code in Minutes

Suppliers

Company
Product
Description
Supplier Links
Total-AceXtreme® MIL-STD-1553 Single Package Solution (1553) - BU-67301B - Data Device Corporation (DDC)
Bohemia, NY, USA
Total-AceXtreme® MIL-STD-1553 Single Package Solution (1553)
BU-67301B
Total-AceXtreme® MIL-STD-1553 Single Package Solution (1553) BU-67301B
World's smallest, ultra low power, fully integrated MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb (64K x 36) RAM, transceivers, and isolation transformers inside a single package - saves board space and simplifies 1553 design and layout. Available with development kit to ease integration.Benefits Ultra Small Size Saves Space Development Kit for Easy Integration UItra Low Power Consumption Creates Less Heat Replaces 2 Transceivers, 2 Transformers, MIL-STD-1553 Protocol Core, and Memory Single Package Simplifies Layout Improved Reliability (MTBF) with Single Package RT Validated to Simplify SAE-AS4112 Qualification BC Validated Graphical User Interface Available to Generate Application 'C' Code in Minutes

World's smallest, ultra low power, fully integrated MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb (64K x 36) RAM, transceivers, and isolation transformers inside a single package - saves board space and simplifies 1553 design and layout. Available with development kit to ease integration.BenefitsUltra Small Size Saves Space Development Kit for Easy Integration UItra Low Power Consumption Creates Less Heat Replaces 2 Transceivers, 2 Transformers, MIL-STD-1553 Protocol Core, and Memory Single Package Simplifies Layout Improved Reliability (MTBF) with Single Package RT Validated to Simplify SAE-AS4112 Qualification BC Validated Graphical User Interface Available to Generate Application 'C' Code in Minutes

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category IC Interfaces
Product Number BU-67301B
Product Name Total-AceXtreme® MIL-STD-1553 Single Package Solution (1553)
Device Type Transceiver; Isolation Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899681P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Universal Bus Functions - 74ALVC162334ADGG,5 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Interface - Interface - Telecom - SI3200-FS - 894445-SI3200-FS - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
4 suppliers