Data Device Corporation (DDC) SPACE-PHY +5V Dual MIL-STD-1553 Transceiver/Transformer Device (1553) BU-67432F030L

Description
The BU-67432F030L SPACE-PHY is a completely integrated MIL-STD-1553 physical layer in a single package. The SPACE-PHY includes dual transceiver and transformers, suitable for connection to IP instantiated in an FPGA or custom MIL-STD-1553 protocol ASICs. Benefits Small Size Saves Space Replaces Two Transceivers and Two Transformers Single Package Simplifies Layout Improved Reliability (MTBF) with Single Package Applications Launch Vehicles Military Satellites Research Satellites The International Space Station The Commercial Telecommunication Satellite Features Dual-Redundant, Side-by-Side, MIL-STD-1553 Transceiver/Transfor mer Combo Flatpack Package Max size: 1 in. x 1 in. x 0.25 in. (25.4 mm x 25.4 mm x 6.35 mm) Case Temperature Range: -55°C to +125°C Radiation Specifications: SEU Threshold: 80 MeV-cm²/mg Total Dose: 100 krads Dual Tap Secondaries Sencondaries' Center Taps Brought Out DSCC MIL-PRF-38534 Class H or K Certified
Description
The BU-67432F030L SPACE-PHY is a completely integrated MIL-STD-1553 physical layer in a single package. The SPACE-PHY includes dual transceiver and transformers, suitable for connection to IP instantiated in an FPGA or custom MIL-STD-1553 protocol ASICs. Benefits Small Size Saves Space Replaces Two Transceivers and Two Transformers Single Package Simplifies Layout Improved Reliability (MTBF) with Single Package Applications Launch Vehicles Military Satellites Research Satellites The International Space Station The Commercial Telecommunication Satellite Features Dual-Redundant, Side-by-Side, MIL-STD-1553 Transceiver/Transfor mer Combo Flatpack Package Max size: 1 in. x 1 in. x 0.25 in. (25.4 mm x 25.4 mm x 6.35 mm) Case Temperature Range: -55°C to +125°C Radiation Specifications: SEU Threshold: 80 MeV-cm²/mg Total Dose: 100 krads Dual Tap Secondaries Sencondaries' Center Taps Brought Out DSCC MIL-PRF-38534 Class H or K Certified

Suppliers

Company
Product
Description
Supplier Links
SPACE-PHY +5V Dual MIL-STD-1553 Transceiver/Transformer Device (1553) - BU-67432F030L - Data Device Corporation (DDC)
Bohemia, NY, USA
SPACE-PHY +5V Dual MIL-STD-1553 Transceiver/Transformer Device (1553)
BU-67432F030L
SPACE-PHY +5V Dual MIL-STD-1553 Transceiver/Transformer Device (1553) BU-67432F030L
The BU-67432F030L SPACE-PHY is a completely integrated MIL-STD-1553 physical layer in a single package. The SPACE-PHY includes dual transceiver and transformers, suitable for connection to IP instantiated in an FPGA or custom MIL-STD-1553 protocol ASICs. Benefits Small Size Saves Space Replaces Two Transceivers and Two Transformers Single Package Simplifies Layout Improved Reliability (MTBF) with Single Package Applications Launch Vehicles Military Satellites Research Satellites The International Space Station The Commercial Telecommunication Satellite Features Dual-Redundant, Side-by-Side, MIL-STD-1553 Transceiver/Transfor mer Combo Flatpack Package Max size: 1 in. x 1 in. x 0.25 in. (25.4 mm x 25.4 mm x 6.35 mm) Case Temperature Range: -55°C to +125°C Radiation Specifications: SEU Threshold: 80 MeV-cm²/mg Total Dose: 100 krads Dual Tap Secondaries Sencondaries' Center Taps Brought Out DSCC MIL-PRF-38534 Class H or K Certified

The BU-67432F030L SPACE-PHY is a completely integrated MIL-STD-1553 physical layer in a single package. The SPACE-PHY includes dual transceiver and transformers, suitable for connection to IP instantiated in an FPGA or custom MIL-STD-1553 protocol ASICs.

Benefits

  • Small Size Saves Space
  • Replaces Two Transceivers and Two Transformers
  • Single Package Simplifies Layout
  • Improved Reliability (MTBF) with Single Package

Applications

  • Launch Vehicles
  • Military Satellites
  • Research Satellites
  • The International Space Station
  • The Commercial Telecommunication Satellite

Features

  • Dual-Redundant, Side-by-Side, MIL-STD-1553 Transceiver/Transformer Combo
    • Flatpack Package
    • Max size: 1 in. x 1 in. x 0.25 in. (25.4 mm x 25.4 mm x 6.35 mm)
  • Case Temperature Range: -55°C to +125°C
  • Radiation Specifications:
    • SEU Threshold: 80 MeV-cm²/mg
    • Total Dose: 100 krads
  • Dual Tap Secondaries
    • Sencondaries' Center Taps Brought Out
  • DSCC MIL-PRF-38534 Class H or K Certified
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category IC Interfaces
Product Number BU-67432F030L
Product Name SPACE-PHY +5V Dual MIL-STD-1553 Transceiver/Transformer Device (1553)
Technology AS-i
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1581863 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
Package Type LFCSP
View Details
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401M2A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
18BIT Interface Transceiver IC - 725-74ALVC162835ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
2 suppliers