Data Device Corporation (DDC) Ultra Compact & Low Power +3.3V Dual (1553) MIL-STD-1553 Transceiver BU-67401L

Description
The BU-67401L is a dual MIL-STD-1553 dual transceiver that operates from a +3.3V power supply voltage. It operates in conjunction with "Harris" type encoder/decoders and comes in an ultra low profile and small footprint in a 48-pad Leadless Plastic Chip Carrier package (LPCC). The LPCC package provides an integral, exposed heatsink on the package bottom, which allows 100% duty cycle operation at +125°C when the heatsink is soldered to a PCB. The receiver section accepts MIL-STD-1553 trapezoidal or McAir-compatible waveforms and produces TTL level signals at its outputs. These outputs represent positive and negative excursions of the input data signals beyond an internally fixed threshold level. External STROBE inputs are provided to enable or disable the receivers' outputs. The transmitter section accepts bipolar TTL signal data at its bipolar digital inputs and produces MIL-STD-1553 trapezoidal or McAir-compatible waveforms on its transmitter outputs. External transmitter INHIBIT signal are provided to disable the transmitters' outputs
Description
The BU-67401L is a dual MIL-STD-1553 dual transceiver that operates from a +3.3V power supply voltage. It operates in conjunction with "Harris" type encoder/decoders and comes in an ultra low profile and small footprint in a 48-pad Leadless Plastic Chip Carrier package (LPCC). The LPCC package provides an integral, exposed heatsink on the package bottom, which allows 100% duty cycle operation at +125°C when the heatsink is soldered to a PCB. The receiver section accepts MIL-STD-1553 trapezoidal or McAir-compatible waveforms and produces TTL level signals at its outputs. These outputs represent positive and negative excursions of the input data signals beyond an internally fixed threshold level. External STROBE inputs are provided to enable or disable the receivers' outputs. The transmitter section accepts bipolar TTL signal data at its bipolar digital inputs and produces MIL-STD-1553 trapezoidal or McAir-compatible waveforms on its transmitter outputs. External transmitter INHIBIT signal are provided to disable the transmitters' outputs

Suppliers

Company
Product
Description
Supplier Links
Ultra Compact & Low Power +3.3V Dual (1553) - MIL-STD-1553 Transceiver BU-67401L - Data Device Corporation (DDC)
Bohemia, NY, USA
Ultra Compact & Low Power +3.3V Dual (1553)
MIL-STD-1553 Transceiver BU-67401L
Ultra Compact & Low Power +3.3V Dual (1553) MIL-STD-1553 Transceiver BU-67401L
The BU-67401L is a dual MIL-STD-1553 dual transceiver that operates from a +3.3V power supply voltage. It operates in conjunction with "Harris" type encoder/decoders and comes in an ultra low profile and small footprint in a 48-pad Leadless Plastic Chip Carrier package (LPCC). The LPCC package provides an integral, exposed heatsink on the package bottom, which allows 100% duty cycle operation at +125°C when the heatsink is soldered to a PCB. The receiver section accepts MIL-STD-1553 trapezoidal or McAir-compatible waveforms and produces TTL level signals at its outputs. These outputs represent positive and negative excursions of the input data signals beyond an internally fixed threshold level. External STROBE inputs are provided to enable or disable the receivers' outputs. The transmitter section accepts bipolar TTL signal data at its bipolar digital inputs and produces MIL-STD-1553 trapezoidal or McAir-compatible waveforms on its transmitter outputs. External transmitter INHIBIT signal are provided to disable the transmitters' outputs

The BU-67401L is a dual MIL-STD-1553 dual transceiver that operates from a +3.3V power supply voltage. It operates in conjunction with "Harris" type encoder/decoders and comes in an ultra low profile and small footprint in a 48-pad Leadless Plastic Chip Carrier package (LPCC). The LPCC package provides an integral, exposed heatsink on the package bottom, which allows 100% duty cycle operation at +125°C when the heatsink is soldered to a PCB. The receiver section accepts MIL-STD-1553 trapezoidal or McAir-compatible waveforms and produces TTL level signals at its outputs. These outputs represent positive and negative excursions of the input data signals beyond an internally fixed threshold level. External STROBE inputs are provided to enable or disable the receivers' outputs. The transmitter section accepts bipolar TTL signal data at its bipolar digital inputs and produces MIL-STD-1553 trapezoidal or McAir-compatible waveforms on its transmitter outputs. External transmitter INHIBIT signal are provided to disable the transmitters' outputs

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category IC Interfaces
Product Number MIL-STD-1553 Transceiver BU-67401L
Product Name Ultra Compact & Low Power +3.3V Dual (1553)
Device Type Transceiver; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
LVDS Interface Ics - 1907356 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver
Features RoHS
View Details
 - 2910A/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details