Nano-ACE is the worlds smallest and lowest power complete, MIL-STD-1553 Remote Terminal/Monitor, enabling the development of more compact and higher density boards.
Benefits
Ultra Small Size Saves Space and Enables More Compact and Higher Density Boards
Replaces 2 Transceivers, MIL-STD-1553 Protocol Core, and Memory
RT Validated
Tx Inhibit Ball for MT Only Applications
Software and Register Compatible with ACE, Mini-ACE®, Enhanced Mini-ACE®, Micro-ACE®, and Mini-ACE® Mark3 Series Remote Terminals
Development Kit for Easy Integration
Evaluation Board with Cable
IBIS Model and Schematic Symbols
Reference Design Schematic
CAD Drawing Footprints
MTBF Report, and RT Validation Report
Features
MIL-STD-1553 Protocol,RAM and Dual Low Power Transceivers
1 Dual Redundant MIL-STD-1553 Channel
RT or RT/MT Operation
4K x 16 SRAM
48 Pin QFN Package, 7mm x 7mm x 1mm (0.28 in x 0.28 in x 0.39 in)
50MHz 4-Wire Serial Peripheral Interface (SPI) to the Host Processor
Ultra Low Transceiver Power
+3.3V Only Operation
Fully Compliant to MIL-STD-1553A/B and MIL-STD-1760
Applications
Displays
Simple Systems
Radios/Modems
Stores Management
Nano-ACE is the worlds smallest and lowest power complete, MIL-STD-1553 Remote Terminal/Monitor, enabling the development of more compact and higher density boards.
Benefits
- Ultra Small Size Saves Space and Enables More Compact and Higher Density Boards
- Replaces 2 Transceivers, MIL-STD-1553 Protocol Core, and Memory
- RT Validated
- Tx Inhibit Ball for MT Only Applications
- Software and Register Compatible with ACE, Mini-ACE®, Enhanced Mini-ACE®, Micro-ACE®, and Mini-ACE® Mark3 Series Remote Terminals
- Development Kit for Easy Integration
- Evaluation Board with Cable
- IBIS Model and Schematic Symbols
- Reference Design Schematic
- CAD Drawing Footprints
- MTBF Report, and RT Validation Report
Features
- MIL-STD-1553 Protocol,RAM and Dual Low Power Transceivers
- 1 Dual Redundant MIL-STD-1553 Channel
- RT or RT/MT Operation
- 4K x 16 SRAM
- 48 Pin QFN Package, 7mm x 7mm x 1mm (0.28 in x 0.28 in x 0.39 in)
- 50MHz 4-Wire Serial Peripheral Interface (SPI) to the Host Processor
- Ultra Low Transceiver Power
- +3.3V Only Operation
- Fully Compliant to MIL-STD-1553A/B and MIL-STD-1760
Applications
- Displays
- Simple Systems
- Radios/Modems
- Stores Management