Velmex, Inc. Datasheets for Dovetail Slides
Dovetail slides are linear motion devices that allow motion and positioning along a linear axis.
Dovetail Slides: Learn more
| Product Name | Notes |
|---|---|
| Dovetail slide, a series of low profile, motorized slides | |
| Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is... | |
| In this Series, two sizes are offered: 2" x 2" and 5" x 5" Units with more travel are available on request. MAXY4000 Model features a large top work surface... | |
| Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw... | |
| Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw... | |
| Travel: 12" For NEMA Motor Flange: 17 Lead Screw Advance / turn: 1 MM Length: 16.63" Recommended # of Cleats: 6 Weight: 1.79lbs. Includes limit switches: Yes | |
| Travel: 18" For NEMA Motor Flange: 17 Lead Screw Advance / turn: 1 MM Length: 22.63" Recommended # of Cleats: 6 Weight: 2.26lbs. Includes limit switches: Yes | |
| Travel: 2" For NEMA Motor Flange: 17 Lead Screw Advance / turn: 1 MM Length: 6.63" Recommended # of Cleats: 4 Weight: 0.99lbs. Includes limit switches: Yes | |
| Travel: 24" For NEMA Motor Flange: 17 Lead Screw Advance / turn: 1 MM Length: 28.63" Recommended # of Cleats: 8 Weight: 2.74lbs. Includes limit switches: Yes | |
| Travel: 30" For NEMA Motor Flange: 17 Lead Screw Advance / turn: 1 MM Length: 34.63" Recommended # of Cleats: 10 Weight: 3.22lbs. Includes limit switches: Yes | |
| Travel: 4" For NEMA Motor Flange: 17 Lead Screw Advance / turn: 1 MM Length: 8.63" Recommended # of Cleats: 4 Weight: 1.15lbs. Includes limit switches: Yes | |
| Travel: 6" For NEMA Motor Flange: 17 Lead Screw Advance / turn: 1 MM Length: 10.63" Recommended # of Cleats: 4 Weight: 1.31lbs. Includes limit switches: Yes | |
| Travel: 8" For NEMA Motor Flange: 17 Lead Screw Advance / turn: 1 MM Length: 12.63" Recommended # of Cleats: 6 Weight: 1.47lbs. Includes limit switches: Yes | |
| UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • | |
| UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • | |
| MAXY6000 Model Features For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base load handling from 25 to 60 pounds depending... |