Velmex, Inc. Unislide® Position Systems MAXY6012xx-S6

Description
MAXY6000 Model Features For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base load handling from 25 to 60 pounds depending upon travel distance. Height = 5�" lead screw advance is 0.100"/revolution. Finer and coarser screws are available at no extra charge. Accuracy is <0.007"/10" length or <0.0015/10".
Description
MAXY6000 Model Features For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base load handling from 25 to 60 pounds depending upon travel distance. Height = 5�" lead screw advance is 0.100"/revolution. Finer and coarser screws are available at no extra charge. Accuracy is <0.007"/10" length or <0.0015/10".

Suppliers

Company
Product
Description
Supplier Links
Unislide® Position Systems - MAXY6012xx-S6 - Velmex, Inc.
Bloomfield, NY, USA
Unislide® Position Systems
MAXY6012xx-S6
Unislide® Position Systems MAXY6012xx-S6
MAXY6000 Model Features For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base load handling from 25 to 60 pounds depending upon travel distance. Height = 5�" lead screw advance is 0.100"/revolution. Finer and coarser screws are available at no extra charge. Accuracy is <0.007"/10" length or <0.0015/10".
MAXY6000 Model Features
For greater load capacity or travel distance contact Velmex.
  • a large top work surface combined with a stable base
  • load handling from 25 to 60 pounds depending upon travel distance. Height = 5�"
  • lead screw advance is 0.100"/revolution. Finer and coarser screws are available at no extra charge. Accuracy is <0.007"/10" length or <0.0015/10".
Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number MAXY6012xx-S6
Product Name Unislide® Position Systems
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 6 inch (152 mm)
Y-Axis Travel 6 inch (152 mm)
Rated Speed 6 in/sec (9.14 m/min)
Carriage Load 60 lbs (27.21 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Ball Slide Positioning Stage - 3204MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details