Velmex, Inc. Datasheets for Rotary Tables
Rotary tables are used to position items so that they can be machined, worked, or assembled.
Rotary Tables: Learn more
| Product Name | Notes |
|---|---|
| B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23... | |
| Product Features: Turntable Product Benefits: 0.1 degree resolution | |
| To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration... | |
| UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • |