Velmex, Inc. Unislide® Position Systems MB9057xxJ-S9

Description
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.
Description
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.

Suppliers

Company
Product
Description
Supplier Links
Unislide® Position Systems - MB9057xxJ-S9 - Velmex, Inc.
Bloomfield, NY, USA
Unislide® Position Systems
MB9057xxJ-S9
Unislide® Position Systems MB9057xxJ-S9
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.

Features for all Models:

  • 45 lbs. horizontal load capacity
  • Large top plate
  • Twin parallel bearings for each axis for maximum stability

The standard lead screw advance is 0.100"/revolution.
Accuracy is < 0.007"/10" length.

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number MB9057xxJ-S9
Product Name Unislide® Position Systems
Axis Configuration X Axis Only
Stroke or X-Axis Travel 48 inch (1219 mm)
Rated Speed 4 in/sec (6.1 m/min)
Carriage Load 400 lbs (181 kg)
Positioning Accuracy 0.0015 inch/inch (0.0015 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIMag® High-Load Linear Stage - V-417 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 4.02 to 32.01 inch (102 to 813 mm)
Rated Speed 78.74 in/sec (120 m/min)
View Details
Ball Slide Assembly - D-6 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.01 to 6 inch (102 to 152 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details