Velmex, Inc. BiSlide® Positioning System 0800

Description
Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets The Velmex BiSlide is a modular system of positioning stages and hardware that allows you to quickly and easily create a complete single or multi-axis system by simply bolting together modular components.
Description
Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets The Velmex BiSlide is a modular system of positioning stages and hardware that allows you to quickly and easily create a complete single or multi-axis system by simply bolting together modular components.

Suppliers

Company
Product
Description
Supplier Links
BiSlide® Positioning System - 0800 - Velmex, Inc.
Bloomfield, NY, USA
BiSlide® Positioning System
0800
BiSlide® Positioning System 0800
Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets The Velmex BiSlide is a modular system of positioning stages and hardware that allows you to quickly and easily create a complete single or multi-axis system by simply bolting together modular components.

Motorized BiSlides Assemblies are Modular, Compact, and Durable

• 45 degree opposing way guides carry high loads
in all directions
• Long life anodized ways standard
• Biggest lead screw drive for higher thrust capacity
• Improved modular design eliminates adapter plates
and brackets

The Velmex BiSlide is a modular system of positioning
stages and hardware that allows you to quickly and easily
create a complete single or multi-axis system by simply
bolting together modular components.

Supplier's Site
BiSlide® Positioning System - 0800 - Velmex, Inc.
Bloomfield, NY, USA
BiSlide® Positioning System
0800
BiSlide® Positioning System 0800
Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets The Velmex BiSlide is a modular system of positioning stages and hardware that allows you to quickly and easily create a complete single or multi-axis system by simply bolting together modular components.

Motorized BiSlides Assemblies are Modular, Compact, and Durable
• 45 degree opposing way guides carry high loads
in all directions
• Long life anodized ways standard
• Biggest lead screw drive for higher thrust capacity
• Improved modular design eliminates adapter plates
and brackets

The Velmex BiSlide is a modular system of positioning
stages and hardware that allows you to quickly and easily
create a complete single or multi-axis system by simply
bolting together modular components.

Supplier's Site

Technical Specifications

  Velmex, Inc. Velmex, Inc.
Product Category Linear Slides and Linear Stages Linear Slides and Linear Stages
Product Number 0800 0800
Product Name BiSlide® Positioning System BiSlide® Positioning System
Axis Configuration X Axis Only X Axis Only
Stroke or X-Axis Travel 80 inch (2032 mm) 80 inch (2032 mm)
Rated Speed 5 in/sec (7.62 m/min) 5 in/sec (7.62 m/min)
Carriage Load 300 lbs (136 kg) 300 lbs (136 kg)
Positioning Accuracy 3.00E-4 inch/inch (3.00E-4 mm/mm) 1.00E-3 inch/inch (1.00E-3 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Single Axis Stages - SK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
Ball Slide Positioning Stage - 2201MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
CHARON2 Stacked Platform - CHARON2 XY 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details