Velmex, Inc. Unislide® Position Systems MB9048xxJ-S9

Description
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.
Description
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.

Suppliers

Company
Product
Description
Supplier Links
Unislide® Position Systems - MB9048xxJ-S9 - Velmex, Inc.
Bloomfield, NY, USA
Unislide® Position Systems
MB9048xxJ-S9
Unislide® Position Systems MB9048xxJ-S9
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.

Features for all Models:

  • 45 lbs. horizontal load capacity
  • Large top plate
  • Twin parallel bearings for each axis for maximum stability

The standard lead screw advance is 0.100"/revolution.
Accuracy is < 0.007"/10" length.

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number MB9048xxJ-S9
Product Name Unislide® Position Systems
Axis Configuration X Axis Only
Stroke or X-Axis Travel 39 inch (991 mm)
Rated Speed 4 in/sec (6.1 m/min)
Carriage Load 400 lbs (181 kg)
Positioning Accuracy 0.0015 inch/inch (0.0015 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Linear Motion - Slide Rail - FBL35G-P14+559L - THK America, Inc.
Specs
Stroke or X-Axis Travel 22.87 inch (581 mm)
View Details
XYZ Linear Stage, Crossed-Roller, 25.4 mm Travel, M4, M6 - 9067-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Right-Handed
View Details