Velmex, Inc. Unislide® Position Systems MAXY6009xx-S6

Description
MAXY6000 Model Features For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base load handling from 25 to 60 pounds depending upon travel distance. Height = 5�" lead screw advance is 0.100"/revolution. Finer and coarser screws are available at no extra charge. Accuracy is <0.007"/10" length or <0.0015/10".
Description
MAXY6000 Model Features For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base load handling from 25 to 60 pounds depending upon travel distance. Height = 5�" lead screw advance is 0.100"/revolution. Finer and coarser screws are available at no extra charge. Accuracy is <0.007"/10" length or <0.0015/10".

Suppliers

Company
Product
Description
Supplier Links
Unislide® Position Systems - MAXY6009xx-S6 - Velmex, Inc.
Bloomfield, NY, USA
Unislide® Position Systems
MAXY6009xx-S6
Unislide® Position Systems MAXY6009xx-S6
MAXY6000 Model Features For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base load handling from 25 to 60 pounds depending upon travel distance. Height = 5�" lead screw advance is 0.100"/revolution. Finer and coarser screws are available at no extra charge. Accuracy is <0.007"/10" length or <0.0015/10".
MAXY6000 Model Features
For greater load capacity or travel distance contact Velmex.
  • a large top work surface combined with a stable base
  • load handling from 25 to 60 pounds depending upon travel distance. Height = 5�"
  • lead screw advance is 0.100"/revolution. Finer and coarser screws are available at no extra charge. Accuracy is <0.007"/10" length or <0.0015/10".
Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number MAXY6009xx-S6
Product Name Unislide® Position Systems
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 3 inch (76.2 mm)
Y-Axis Travel 3 inch (76.2 mm)
Rated Speed 6 in/sec (9.14 m/min)
Carriage Load 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Side Drive Positioning Stage - 2204SDMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KM Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details