Velmex, Inc. Unislide® Position Systems MAXY4006xx-S4

Description
In this Series, two sizes are offered: 2" x 2" and 5" x 5" Units with more travel are available on request. MAXY4000 Model features a large top work surface combined with a stable base load handling from 25 to 60 pounds depending upon travel distance. Height = 3 ��. lead screw advance is 0.100"/revolution. Finer and coarser screws are available at no extra charge.
Description
In this Series, two sizes are offered: 2" x 2" and 5" x 5" Units with more travel are available on request. MAXY4000 Model features a large top work surface combined with a stable base load handling from 25 to 60 pounds depending upon travel distance. Height = 3 ��. lead screw advance is 0.100"/revolution. Finer and coarser screws are available at no extra charge.

Suppliers

Company
Product
Description
Supplier Links
Unislide® Position Systems - MAXY4006xx-S4 - Velmex, Inc.
Bloomfield, NY, USA
Unislide® Position Systems
MAXY4006xx-S4
Unislide® Position Systems MAXY4006xx-S4
In this Series, two sizes are offered: 2" x 2" and 5" x 5" Units with more travel are available on request. MAXY4000 Model features a large top work surface combined with a stable base load handling from 25 to 60 pounds depending upon travel distance. Height = 3 ��. lead screw advance is 0.100"/revolution. Finer and coarser screws are available at no extra charge.

In this Series, two sizes are offered: 2" x 2" and 5" x 5"
Units with more travel are available on request.

MAXY4000 Model features

  • a large top work surface combined with a stable base
  • load handling from 25 to 60 pounds depending upon travel distance. Height = 3 ��.
  • lead screw advance is 0.100"/revolution. Finer and coarser screws are available at no extra charge.
Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number MAXY4006xx-S4
Product Name Unislide® Position Systems
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 2 inch (50.8 mm)
Y-Axis Travel 2 inch (50.8 mm)
Rated Speed 6 in/sec (9.14 m/min)
Carriage Load 60 lbs (27.21 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35S+406L - THK America, Inc.
Specs
Stroke or X-Axis Travel 12.01 inch (305 mm)
View Details
Compact XYZ Piezo Scanner with Digital Servo Piezo Controller System - P-616 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0039 to 0.0043 inch (0.1000 to 0.1100 mm)
Y-Axis Travel 0.0039 to 0.0043 inch (0.1000 to 0.1100 mm)
View Details