Velmex, Inc. 24" Travel Xslide XN10-0240-M01-71

Description
Travel: 24" For NEMA Motor Flange: 17 Lead Screw Advance / turn: 1 MM Length: 28.63" Recommended # of Cleats: 8 Weight: 2.74lbs. Includes limit switches: Yes
Description
Travel: 24" For NEMA Motor Flange: 17 Lead Screw Advance / turn: 1 MM Length: 28.63" Recommended # of Cleats: 8 Weight: 2.74lbs. Includes limit switches: Yes

Suppliers

Company
Product
Description
Supplier Links
24
Bloomfield, NY, USA
24" Travel Xslide
XN10-0240-M01-71
24" Travel Xslide XN10-0240-M01-71
Travel: 24" For NEMA Motor Flange: 17 Lead Screw Advance / turn: 1 MM Length: 28.63" Recommended # of Cleats: 8 Weight: 2.74lbs. Includes limit switches: Yes

Travel: 24"
For NEMA Motor Flange: 17

Lead Screw Advance / turn: 1 MM

Length: 28.63"
Recommended # of Cleats: 8
Weight: 2.74lbs.
Includes limit switches: Yes

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number XN10-0240-M01-71
Product Name 24" Travel Xslide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 to 24 inch (12.7 to 610 mm)
Rated Speed 4 in/sec (6.1 m/min)
Carriage Load 30 lbs (13.61 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
XYZ Linear Stage, Triple Divide, 25.4 mm, XZ Pico, Y Micro, M4, M6 - 9064-XYZ-PNP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Piezo Nanopositioner - P-733.3 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0039 inch (0.1000 mm)
Y-Axis Travel 0.0039 inch (0.1000 mm)
View Details