Velmex, Inc. Datasheets for Z-Axis Stages
Z-axis stages are lift stages that move up and down on the vertical axis with a high degree of resolution. They are used in all kinds of applications where high-accuracy vertical positioning is required.
Z-Axis Stages: Learn more
| Product Name | Notes |
|---|---|
| The BiSlide Side Knob Assembly is the ideal solution for precision vertical test stands. Smooth precise rotary to linear motion is accomplished using a right angle timing belt drive connected... | |
| UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • |