Velmex, Inc. BiSlide® Positioning System 0200

Description
Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets The Velmex BiSlide is a modular system of positioning stages and hardware that allows you to quickly and easily create a complete single or multi-axis system by simply bolting together modular components.
Description
Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets The Velmex BiSlide is a modular system of positioning stages and hardware that allows you to quickly and easily create a complete single or multi-axis system by simply bolting together modular components.

Suppliers

Company
Product
Description
Supplier Links
BiSlide® Positioning System - 0200 - Velmex, Inc.
Bloomfield, NY, USA
BiSlide® Positioning System
0200
BiSlide® Positioning System 0200
Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets The Velmex BiSlide is a modular system of positioning stages and hardware that allows you to quickly and easily create a complete single or multi-axis system by simply bolting together modular components.

Motorized BiSlides Assemblies are Modular, Compact, and Durable

• 45 degree opposing way guides carry high loads
in all directions
• Long life anodized ways standard
• Biggest lead screw drive for higher thrust capacity
• Improved modular design eliminates adapter plates
and brackets

The Velmex BiSlide is a modular system of positioning
stages and hardware that allows you to quickly and easily
create a complete single or multi-axis system by simply
bolting together modular components.

Supplier's Site
BiSlide® Positioning System - 0200 - Velmex, Inc.
Bloomfield, NY, USA
BiSlide® Positioning System
0200
BiSlide® Positioning System 0200
Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets The Velmex BiSlide is a modular system of positioning stages and hardware that allows you to quickly and easily create a complete single or multi-axis system by simply bolting together modular components.

Motorized BiSlides Assemblies are Modular, Compact, and Durable

• 45 degree opposing way guides carry high loads
in all directions
• Long life anodized ways standard
• Biggest lead screw drive for higher thrust capacity
• Improved modular design eliminates adapter plates
and brackets

The Velmex BiSlide is a modular system of positioning
stages and hardware that allows you to quickly and easily
create a complete single or multi-axis system by simply
bolting together modular components.

Supplier's Site

Technical Specifications

  Velmex, Inc. Velmex, Inc.
Product Category Linear Slides and Linear Stages Linear Slides and Linear Stages
Product Number 0200 0200
Product Name BiSlide® Positioning System BiSlide® Positioning System
Axis Configuration X Axis Only X Axis Only
Stroke or X-Axis Travel 20 inch (508 mm) 20 inch (508 mm)
Rated Speed 5 in/sec (7.62 m/min) 5 in/sec (7.62 m/min)
Carriage Load 300 lbs (136 kg) 300 lbs (136 kg)
Positioning Accuracy 1.00E-3 inch/inch (1.00E-3 mm/mm) 3.00E-4 inch/inch (3.00E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XYZθxθy Tilt Aligner, 3 mm, 8°, M6 - 8081-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
View Details
Ball Slide Assembly - E-3 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Mini slide - DGSL-N-10-40-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
XY Positioning Stage - U-751 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details