Velmex, Inc. Unislide® Position Systems MB9018xxJ-S9

Description
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.
Description
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.

Suppliers

Company
Product
Description
Supplier Links
Unislide® Position Systems - MB9018xxJ-S9 - Velmex, Inc.
Bloomfield, NY, USA
Unislide® Position Systems
MB9018xxJ-S9
Unislide® Position Systems MB9018xxJ-S9
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.

Features for all Models:

  • 45 lbs. horizontal load capacity
  • Large top plate
  • Twin parallel bearings for each axis for maximum stability

The standard lead screw advance is 0.100"/revolution.
Accuracy is < 0.007"/10" length.

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number MB9018xxJ-S9
Product Name Unislide® Position Systems
Axis Configuration X Axis Only
Stroke or X-Axis Travel 9 inch (229 mm)
Rated Speed 4 in/sec (6.1 m/min)
Carriage Load 400 lbs (181 kg)
Positioning Accuracy 0.0015 inch/inch (0.0015 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, 8-32 & 1/4-20 - 9063-XY - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details
PILine® Linear Stage - U-523 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.8661 inch (22 mm)
Carriage Load 1.12 lbs (0.5098 kg)
View Details
Ball Slide Positioning Stage - 2202MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details