Velmex, Inc. BiSlide® Positioning System 0150

Description
Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets The Velmex BiSlide is a modular system of positioning stages and hardware that allows you to quickly and easily create a complete single or multi-axis system by simply bolting together modular components.
Description
Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets The Velmex BiSlide is a modular system of positioning stages and hardware that allows you to quickly and easily create a complete single or multi-axis system by simply bolting together modular components.

Suppliers

Company
Product
Description
Supplier Links
BiSlide® Positioning System - 0150 - Velmex, Inc.
Bloomfield, NY, USA
BiSlide® Positioning System
0150
BiSlide® Positioning System 0150
Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets The Velmex BiSlide is a modular system of positioning stages and hardware that allows you to quickly and easily create a complete single or multi-axis system by simply bolting together modular components.

Motorized BiSlides Assemblies are Modular, Compact, and Durable

• 45 degree opposing way guides carry high loads
in all directions
• Long life anodized ways standard
• Biggest lead screw drive for higher thrust capacity
• Improved modular design eliminates adapter plates
and brackets

The Velmex BiSlide is a modular system of positioning
stages and hardware that allows you to quickly and easily
create a complete single or multi-axis system by simply
bolting together modular components.

Supplier's Site
BiSlide® Positioning System - 0150 - Velmex, Inc.
Bloomfield, NY, USA
BiSlide® Positioning System
0150
BiSlide® Positioning System 0150
Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets The Velmex BiSlide is a modular system of positioning stages and hardware that allows you to quickly and easily create a complete single or multi-axis system by simply bolting together modular components.

Motorized BiSlides Assemblies are Modular, Compact, and Durable

• 45 degree opposing way guides carry high loads
in all directions
• Long life anodized ways standard
• Biggest lead screw drive for higher thrust capacity
• Improved modular design eliminates adapter plates
and brackets

The Velmex BiSlide is a modular system of positioning
stages and hardware that allows you to quickly and easily
create a complete single or multi-axis system by simply
bolting together modular components.

Supplier's Site

Technical Specifications

  Velmex, Inc. Velmex, Inc.
Product Category Linear Slides and Linear Stages Linear Slides and Linear Stages
Product Number 0150 0150
Product Name BiSlide® Positioning System BiSlide® Positioning System
Axis Configuration X Axis Only X Axis Only
Stroke or X-Axis Travel 15 inch (381 mm) 15 inch (381 mm)
Rated Speed 5 in/sec (7.62 m/min) 5 in/sec (7.62 m/min)
Carriage Load 300 lbs (136 kg) 300 lbs (136 kg)
Positioning Accuracy 3.00E-4 inch/inch (3.00E-4 mm/mm) 1.00E-3 inch/inch (1.00E-3 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360897 - RS Components, Ltd.
Specs
Carriage Load 27583 lbs (12509 kg)
View Details