Velmex, Inc. Unislide® Position Systems MB6045xxJ-S6

Description
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.
Description
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.

Suppliers

Company
Product
Description
Supplier Links
Unislide® Position Systems - MB6045xxJ-S6 - Velmex, Inc.
Bloomfield, NY, USA
Unislide® Position Systems
MB6045xxJ-S6
Unislide® Position Systems MB6045xxJ-S6
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.

Features for all Models:

  • 45 lbs. horizontal load capacity
  • Large top plate
  • Twin parallel bearings for each axis for maximum stability

The standard lead screw advance is 0.100"/revolution.
Accuracy is < 0.007"/10" length.

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number MB6045xxJ-S6
Product Name Unislide® Position Systems
Axis Configuration X Axis Only
Stroke or X-Axis Travel 39 inch (991 mm)
Rated Speed 4 in/sec (6.1 m/min)
Carriage Load 200 lbs (90.7 kg)
Positioning Accuracy 0.0015 inch/inch (0.0015 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Gothic-Arch, 25 x 25 mm, Micro Z, Pico XY, 8-32 - 9061-XYZ-PPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Ball Slide Positioning Stage - 701-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Mini slide - DGST-20-125-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 4.92 inch (125 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
High-Precision Linear Positioning Stage - L-511 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.8268 to 6.1 inch (21 to 155 mm)
Rated Speed 0.0020 to 1.77 in/sec (0.0030 to 2.7 m/min)
View Details