Features for all Models:
The standard lead screw advance is 0.100"/revolution.
Accuracy is < 0.007"/10" length.
| Velmex, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | MB6030xxJ-S6 |
| Product Name | Unislide® Position Systems |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 24 inch (610 mm) |
| Rated Speed | 4 in/sec (6.1 m/min) |
| Carriage Load | 200 lbs (90.7 kg) |
| Positioning Accuracy | 0.0015 inch/inch (0.0015 mm/mm) |