Velmex, Inc. Unislide® Position Systems MB4051xxJ-S4

Description
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.
Description
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.

Suppliers

Company
Product
Description
Supplier Links
Unislide® Position Systems - MB4051xxJ-S4 - Velmex, Inc.
Bloomfield, NY, USA
Unislide® Position Systems
MB4051xxJ-S4
Unislide® Position Systems MB4051xxJ-S4
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.

Features for all Models:

  • 45 lbs. horizontal load capacity
  • Large top plate
  • Twin parallel bearings for each axis for maximum stability

The standard lead screw advance is 0.100"/revolution.
Accuracy is < 0.007"/10" length.

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number MB4051xxJ-S4
Product Name Unislide® Position Systems
Axis Configuration X Axis Only
Stroke or X-Axis Travel 47 inch (1194 mm)
Rated Speed 4 in/sec (6.1 m/min)
Carriage Load 100 lbs (45.35 kg)
Positioning Accuracy 0.0015 inch/inch (0.0015 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Side Drive Positioning Stage - 750SDMM-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details