Velmex, Inc. Datasheets for Multi-axis Positioning Systems

Multi-axis positioning systems make use of linear, rotary and goniometric stages, slides and drives in various combinations to create standard and custom positioning systems.


Multi-axis Positioning Systems: Learn more

Product Name Notes
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is...
In this Series, two sizes are offered: 2" x 2" and 5" x 5" Units with more travel are available on request. MAXY4000 Model features a large top work surface...
MAXY6000 Model Features For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base load handling from 25 to 60 pounds depending...