Velmex, Inc. Unislide® Position Systems AXY2500xx

Description
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.
Description
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.

Suppliers

Company
Product
Description
Supplier Links
Unislide® Position Systems - AXY2500xx - Velmex, Inc.
Bloomfield, NY, USA
Unislide® Position Systems
AXY2500xx
Unislide® Position Systems AXY2500xx
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.

Features for all Models:

  • 45 lbs. horizontal load capacity
  • Large top plate
  • Twin parallel bearings for each axis for maximum stability

The standard lead screw advance is 0.100"/revolution.
Accuracy is < 0.007"/10" length.

Supplier's Site
Unislide® Position Systems - AXY2500xx - Velmex, Inc.
Bloomfield, NY, USA
Unislide® Position Systems
AXY2500xx
Unislide® Position Systems AXY2500xx
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.

Features for all Models:

  • 45 lbs. horizontal load capacity
  • Large top plate
  • Twin parallel bearings for each axis for maximum stability

The standard lead screw advance is 0.100"/revolution.
Accuracy is < 0.007"/10" length.

Supplier's Site
Unislide® Position Systems - AXY2500xx - Velmex, Inc.
Bloomfield, NY, USA
Unislide® Position Systems
AXY2500xx
Unislide® Position Systems AXY2500xx
Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.

Features for all Models:

  • 45 lbs. horizontal load capacity
  • Large top plate
  • Twin parallel bearings for each axis for maximum stability

The standard lead screw advance is 0.100"/revolution.
Accuracy is < 0.007"/10" length.

Supplier's Site

Technical Specifications

  Velmex, Inc. Velmex, Inc. Velmex, Inc.
Product Category Linear Slides and Linear Stages Linear Slides and Linear Stages Linear Slides and Linear Stages
Product Number AXY2500xx AXY2500xx AXY2500xx
Product Name Unislide® Position Systems Unislide® Position Systems Unislide® Position Systems
Axis Configuration X-Y Axes X-Y Axes X-Y Axes
Stroke or X-Axis Travel 3 inch (76.2 mm) 4 inch (102 mm) 2 inch (50.8 mm)
Carriage Load 25 lbs (11.34 kg) 25 lbs (11.34 kg) 25 lbs (11.34 kg)
Positioning Accuracy 0.0015 inch/inch (0.0015 mm/mm) 0.0015 inch/inch (0.0015 mm/mm) 0.0015 inch/inch (0.0015 mm/mm)
Orientation Horizontal Horizontal Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Single Axis Stages - KA Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
Ball Slide Positioning Stage - 3201MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
CHARON2 Stacked Platform - CHARON2 XT 0205 x 0000 - ETEL S.A.
Specs
Axis Configuration X Axis Only; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 8.07 inch (0.0 to 205 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details