Henkel Corporation - Electronics TECHNOMELT AS 8998 AS 8998

Description
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation, excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature range (-40°C to 170°C), are UL approved and are available in customizable color options. TECHNOMELT AS 8998 Easily peelable with excellent slump resistance. Applications: Peelable Mask for Conformal Coating Performance Temperature: Up to 100°C Color: Translucent Yellow Shore Hardness: 10A
Datasheet
Description
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation, excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature range (-40°C to 170°C), are UL approved and are available in customizable color options. TECHNOMELT AS 8998 Easily peelable with excellent slump resistance. Applications: Peelable Mask for Conformal Coating Performance Temperature: Up to 100°C Color: Translucent Yellow Shore Hardness: 10A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECHNOMELT AS 8998 - AS 8998 - Henkel Corporation - Electronics
Irvine, CA, USA
TECHNOMELT AS 8998
AS 8998
TECHNOMELT AS 8998 AS 8998
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation, excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature range (-40°C to 170°C), are UL approved and are available in customizable color options. TECHNOMELT AS 8998 Easily peelable with excellent slump resistance. Applications: Peelable Mask for Conformal Coating Performance Temperature: Up to 100°C Color: Translucent Yellow Shore Hardness: 10A

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you.

Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation, excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature range (-40°C to 170°C), are UL approved and are available in customizable color options.

TECHNOMELT AS 8998

Easily peelable with excellent slump resistance.

Applications: Peelable Mask for Conformal Coating
Performance Temperature: Up to 100°C
Color: Translucent Yellow
Shore Hardness: 10A

Supplier's Site Datasheet

Technical Specifications

  Henkel Corporation - Electronics
Product Category Industrial Coatings
Product Number AS 8998
Product Name TECHNOMELT AS 8998
Type Coating
Chemistry Polyolefin
Substrate Plastic
Cure / Setting Technology Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Shielding Aerosols - 2474251 - RS Components, Ltd.
Specs
Type Coating
Form Aerosol
View Details
Stove Bright Medium Temp Clear Aerosol Paint - 1A53H001 - FORREST Technical Coatings
Specs
Type Coating; Paint
Chemistry Resin; Silicone
Substrate Aluminum; Concrete; Metallic; Steel; Other
View Details