Surface treatment designed for steam guns and high pressure manual applications used on steel surfaces for simultaneous cleaning and coating. BONDERITE® M-FE 101 IRON PHOSPHATE (PARCO SPRAY WAND 101) is a concentrated liquid surface treatment designed for steam guns and high pressure manual applications. It is used on steel surfaces for simultaneous cleaning and applying a conversion coating of a corrosion-resistant, non-metallic, amorphous phosphate which increases the adhesion and durability of paint finishes. Please note: BONDERITE M products are used in the surface modification of metals and usually applied in a multi-stage process. The performance of these surface treatments depends on various factors such as the preceding cleaning or etching steps (BONDERITE C portfolio), line design or process parameters.
Provides a clean, soil-free surface
Corrosion-inhibiting base for paint
Provides a bond between the base metal and paint
Significantly improved blemish free appearance with all paints
Provides a substantial increase in the life of the paint
Surface treatment designed for steam guns and high pressure manual applications used on steel surfaces for simultaneous cleaning and coating. BONDERITE® M-FE 101 IRON PHOSPHATE (PARCO SPRAY WAND 101) is a concentrated liquid surface treatment designed for steam guns and high pressure manual applications. It is used on steel surfaces for simultaneous cleaning and applying a conversion coating of a corrosion-resistant, non-metallic, amorphous phosphate which increases the adhesion and durability of paint finishes. Please note: BONDERITE M products are used in the surface modification of metals and usually applied in a multi-stage process. The performance of these surface treatments depends on various factors such as the preceding cleaning or etching steps (BONDERITE C portfolio), line design or process parameters.
- Provides a clean, soil-free surface
- Corrosion-inhibiting base for paint
- Provides a bond between the base metal and paint
- Significantly improved blemish free appearance with all paints
- Provides a substantial increase in the life of the paint