The Deco-Coat Urethane Doming Series are two component, low viscosity polyurethane doming resins. These decorative resin systems are designed for continuous outdoor exposure. They remain crystal clear and resist yellowing.
| Epoxies Etc... | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | DC-2606 Rigid |
| Product Name | Deco-Coat |
| Type | Coating; Clear Coat |
| Chemistry | Polyurethane; Resin |
| Cure / Setting Technology | Multicomponent; Thermoset |
| Form | Liquid |
| Dispensing Method | Brush / Roll-on |