30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates.
| Epoxies Etc... | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | 30-3117 |
| Product Name | Flexible Epoxy Conformal Coating |
| Type | Coating; Primer (optional feature); Varnish |
| Chemistry | Epoxy; Resin |
| Cure / Setting Technology | Multicomponent; Thermoset |
| Form | Liquid |
| Dispensing Method | Brush / Roll-on; Sprayable |