Epoxies Etc... Clear Urethane Potting & Encapsulating Compound 30-2700

Description
30-2700 is a two component Polyurethane compound designed for applications requiring “water like” clarity. This room temperature curing system provides excellent environmental protection and will not yellow over time. 30-2700 is semi-flexible and will not place excess stress on electronic components. It also has a low viscosity, which facilitates easy flow and penetration into difficult areas. This product is considered DOT non-hazardous. This is a lower viscosity version of 20-2621 and is mercury-free.
Datasheet
Description
30-2700 is a two component Polyurethane compound designed for applications requiring “water like” clarity. This room temperature curing system provides excellent environmental protection and will not yellow over time. 30-2700 is semi-flexible and will not place excess stress on electronic components. It also has a low viscosity, which facilitates easy flow and penetration into difficult areas. This product is considered DOT non-hazardous. This is a lower viscosity version of 20-2621 and is mercury-free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clear Urethane Potting  & Encapsulating Compound - 30-2700 - Epoxies Etc...
Cranston, RI, USA
Clear Urethane Potting & Encapsulating Compound
30-2700
Clear Urethane Potting & Encapsulating Compound 30-2700
30-2700 is a two component Polyurethane compound designed for applications requiring “water like” clarity. This room temperature curing system provides excellent environmental protection and will not yellow over time. 30-2700 is semi-flexible and will not place excess stress on electronic components. It also has a low viscosity, which facilitates easy flow and penetration into difficult areas. This product is considered DOT non-hazardous. This is a lower viscosity version of 20-2621 and is mercury-free.

30-2700 is a two component Polyurethane compound designed for applications requiring “water like” clarity. This room temperature curing system provides excellent environmental protection and will not yellow over time.
30-2700 is semi-flexible and will not place excess stress on electronic components. It also has a low viscosity, which facilitates easy flow and penetration into difficult areas.
This product is considered DOT non-hazardous. This is a lower viscosity version of 20-2621 and is mercury-free.

Datasheet

Technical Specifications

  Epoxies Etc...
Product Category Industrial Coatings
Product Number 30-2700
Product Name Clear Urethane Potting & Encapsulating Compound
Type Coating
Chemistry Polyurethane; Resin
Cure / Setting Technology Multicomponent; Room-temperature Curing
Form Liquid
Unlock Full Specs
to access all available technical data