diaago Micronic Screw Cap Recapper CS100 for LVL Screw Caps (TRE) MP35487

Description
The Micronic Screw Cap Recapper CS100 line is developed to improve the manual (de)capping of tubes. The manual recappers are available for 96- (CS100 model), 48- (CS110 model) or 24-well (CS120 model) format tubes with internal thread or external thread. The cost-effective tools (non battery powered) are set to a precise torque value and stop turning when a perfect seal is established, ensuring an optimal sealing performance. Features Quick and easy to use Cost-effective solution (non battery powered) Compatible with many brands Compatible 96-, 48- and 24-well format tubes with internal and external thread Ergonomic, light-weight solution for left and right handed use Each screw cap is tightened securely and uniformly for an optimal sealing performance Made from stainless steel
Description
The Micronic Screw Cap Recapper CS100 line is developed to improve the manual (de)capping of tubes. The manual recappers are available for 96- (CS100 model), 48- (CS110 model) or 24-well (CS120 model) format tubes with internal thread or external thread. The cost-effective tools (non battery powered) are set to a precise torque value and stop turning when a perfect seal is established, ensuring an optimal sealing performance. Features Quick and easy to use Cost-effective solution (non battery powered) Compatible with many brands Compatible 96-, 48- and 24-well format tubes with internal and external thread Ergonomic, light-weight solution for left and right handed use Each screw cap is tightened securely and uniformly for an optimal sealing performance Made from stainless steel

Suppliers

Company
Product
Description
Supplier Links
Micronic Screw Cap Recapper CS100 for LVL Screw Caps (TRE) - MP35487 - diaago
Danville, CA, United States
Micronic Screw Cap Recapper CS100 for LVL Screw Caps (TRE)
MP35487
Micronic Screw Cap Recapper CS100 for LVL Screw Caps (TRE) MP35487
The Micronic Screw Cap Recapper CS100 line is developed to improve the manual (de)capping of tubes. The manual recappers are available for 96- (CS100 model), 48- (CS110 model) or 24-well (CS120 model) format tubes with internal thread or external thread. The cost-effective tools (non battery powered) are set to a precise torque value and stop turning when a perfect seal is established, ensuring an optimal sealing performance. Features Quick and easy to use Cost-effective solution (non battery powered) Compatible with many brands Compatible 96-, 48- and 24-well format tubes with internal and external thread Ergonomic, light-weight solution for left and right handed use Each screw cap is tightened securely and uniformly for an optimal sealing performance Made from stainless steel

The Micronic Screw Cap Recapper CS100 line is developed to improve the manual (de)capping of tubes. The manual recappers are available for 96- (CS100 model), 48- (CS110 model) or 24-well (CS120 model) format tubes with internal thread or external thread. The cost-effective tools (non battery powered) are set to a precise torque value and stop turning when a perfect seal is established, ensuring an optimal sealing performance.

Features

  • Quick and easy to use
  • Cost-effective solution (non battery powered)
  • Compatible with many brands
  • Compatible 96-, 48- and 24-well format tubes with internal and external thread
  • Ergonomic, light-weight solution for left and right handed use
  • Each screw cap is tightened securely and uniformly for an optimal sealing performance
  • Made from stainless steel
Supplier's Site

Technical Specifications

  diaago
Product Category Packaging Machines
Product Number MP35487
Product Name Micronic Screw Cap Recapper CS100 for LVL Screw Caps (TRE)
Machine Type Capping
Unlock Full Specs
to access all available technical data

Similar Products

Case Packing Systems -  - Prosys
Specs
Machine Type BoxMaking
Packaging Box Carton
Closing Method Glue (optional feature); Tape (optional feature)
View Details
Horizontal band sealers - HBS-1/8TX - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Heat Sealers - 9129119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details