diaago Manual Decapper-8 Aluminum MP65010

Description
The Manual Decapper-1 is made of high-quality plastic and removes a single Push Cap. The Manual Decapper-8 removes Push Caps in a row of eight. The Manual Decapper-8 Aluminum removes individual Push Caps in a row of eight from frozen tubes. All manual decappers provide quick and easy removal of the TPE Push Caps. Features The Aluminum Decapper-8 is highly recommended for decapping frozen samples Light weight Remove 1 or 8 Push Caps at once Easy to use and fast operation Compatible with TPE Push Caps, TPE LyoCaps and EVA Push Caps Decap 0.50ml, 0.75ml, 1.10ml, 1.40ml, 2.00ml, and 2.50ml tubes with internal thread in 96-well format
Description
The Manual Decapper-1 is made of high-quality plastic and removes a single Push Cap. The Manual Decapper-8 removes Push Caps in a row of eight. The Manual Decapper-8 Aluminum removes individual Push Caps in a row of eight from frozen tubes. All manual decappers provide quick and easy removal of the TPE Push Caps. Features The Aluminum Decapper-8 is highly recommended for decapping frozen samples Light weight Remove 1 or 8 Push Caps at once Easy to use and fast operation Compatible with TPE Push Caps, TPE LyoCaps and EVA Push Caps Decap 0.50ml, 0.75ml, 1.10ml, 1.40ml, 2.00ml, and 2.50ml tubes with internal thread in 96-well format

Suppliers

Company
Product
Description
Supplier Links
Manual Decapper-8 Aluminum - MP65010 - diaago
Danville, CA, United States
Manual Decapper-8 Aluminum
MP65010
Manual Decapper-8 Aluminum MP65010
The Manual Decapper-1 is made of high-quality plastic and removes a single Push Cap. The Manual Decapper-8 removes Push Caps in a row of eight. The Manual Decapper-8 Aluminum removes individual Push Caps in a row of eight from frozen tubes. All manual decappers provide quick and easy removal of the TPE Push Caps. Features The Aluminum Decapper-8 is highly recommended for decapping frozen samples Light weight Remove 1 or 8 Push Caps at once Easy to use and fast operation Compatible with TPE Push Caps, TPE LyoCaps and EVA Push Caps Decap 0.50ml, 0.75ml, 1.10ml, 1.40ml, 2.00ml, and 2.50ml tubes with internal thread in 96-well format

The Manual Decapper-1 is made of high-quality plastic and removes a single Push Cap. The Manual Decapper-8 removes Push Caps in a row of eight. The Manual Decapper-8 Aluminum removes individual Push Caps in a row of eight from frozen tubes. All manual decappers provide quick and easy removal of the TPE Push Caps.

Features

  • The Aluminum Decapper-8 is highly recommended for decapping frozen samples
  • Light weight
  • Remove 1 or 8 Push Caps at once
  • Easy to use and fast operation
  • Compatible with TPE Push Caps, TPE LyoCaps and EVA Push Caps
  • Decap 0.50ml, 0.75ml, 1.10ml, 1.40ml, 2.00ml, and 2.50ml tubes with internal thread in 96-well format
Supplier's Site

Technical Specifications

  diaago
Product Category Packaging Machines
Product Number MP65010
Product Name Manual Decapper-8 Aluminum
Machine Type Capping
Unlock Full Specs
to access all available technical data

Similar Products

MTS Tube Filling System -  - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging Tube
View Details
Vertical Band Sealer - VCBSDM-3/8- 6” x 5’ - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Heat Sealers - 673591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details