diaago Adapter for Novitain Manual Capper MC1 - Micronic 1.40ml N40021

Description
The Novitain Manual Capper MC1 offers a cost-effective way of applying uniform pressure to push caps in an entire 96 tubes rack in only a single action. The manual capper is able to repeatedly and reliably securely cap tubes (up to 1.40 ml) in all ANSI /SLAS format racks up to a maximum height of 48mm. To ensure optimum results an adapter matched to your specific rack type and tube height is supplied. Features Caps tubes (up to 1.40 ml) in all ANSI /SLAS format racks up to a maximum height of 48mm Caps an entire 96-format rack in one single action – minimum force required Compact design and easy to use – no installation required Safe operation and even capping guaranteed Integrity of sample ensured Minimizes cross-contamination Works on full and partially-full racks Height adapters match customer's specifications Cost effective Robust and durable material Compatible with Novitain push caps (TPE or EVA style capmats, capbands and capclusters) Compatible with other brands of tubes, caps, and racks
Description
The Novitain Manual Capper MC1 offers a cost-effective way of applying uniform pressure to push caps in an entire 96 tubes rack in only a single action. The manual capper is able to repeatedly and reliably securely cap tubes (up to 1.40 ml) in all ANSI /SLAS format racks up to a maximum height of 48mm. To ensure optimum results an adapter matched to your specific rack type and tube height is supplied. Features Caps tubes (up to 1.40 ml) in all ANSI /SLAS format racks up to a maximum height of 48mm Caps an entire 96-format rack in one single action – minimum force required Compact design and easy to use – no installation required Safe operation and even capping guaranteed Integrity of sample ensured Minimizes cross-contamination Works on full and partially-full racks Height adapters match customer's specifications Cost effective Robust and durable material Compatible with Novitain push caps (TPE or EVA style capmats, capbands and capclusters) Compatible with other brands of tubes, caps, and racks

Suppliers

Company
Product
Description
Supplier Links
Adapter for Novitain Manual Capper MC1 - Micronic 1.40ml - N40021 - diaago
Danville, CA, United States
Adapter for Novitain Manual Capper MC1 - Micronic 1.40ml
N40021
Adapter for Novitain Manual Capper MC1 - Micronic 1.40ml N40021
The Novitain Manual Capper MC1 offers a cost-effective way of applying uniform pressure to push caps in an entire 96 tubes rack in only a single action. The manual capper is able to repeatedly and reliably securely cap tubes (up to 1.40 ml) in all ANSI /SLAS format racks up to a maximum height of 48mm. To ensure optimum results an adapter matched to your specific rack type and tube height is supplied. Features Caps tubes (up to 1.40 ml) in all ANSI /SLAS format racks up to a maximum height of 48mm Caps an entire 96-format rack in one single action – minimum force required Compact design and easy to use – no installation required Safe operation and even capping guaranteed Integrity of sample ensured Minimizes cross-contamination Works on full and partially-full racks Height adapters match customer's specifications Cost effective Robust and durable material Compatible with Novitain push caps (TPE or EVA style capmats, capbands and capclusters) Compatible with other brands of tubes, caps, and racks

The Novitain Manual Capper MC1 offers a cost-effective way of applying uniform pressure to push caps in an entire 96 tubes rack in only a single action. The manual capper is able to repeatedly and reliably securely cap tubes (up to 1.40 ml) in all ANSI /SLAS format racks up to a maximum height of 48mm.

To ensure optimum results an adapter matched to your specific rack type and tube height is supplied.

Features

  • Caps tubes (up to 1.40 ml) in all ANSI /SLAS format racks up to a maximum height of 48mm
  • Caps an entire 96-format rack in one single action – minimum force required
  • Compact design and easy to use – no installation required
  • Safe operation and even capping guaranteed
  • Integrity of sample ensured
  • Minimizes cross-contamination
  • Works on full and partially-full racks
  • Height adapters match customer's specifications
  • Cost effective
  • Robust and durable material
  • Compatible with Novitain push caps (TPE or EVA style capmats, capbands and capclusters)
  • Compatible with other brands of tubes, caps, and racks
Supplier's Site

Technical Specifications

  diaago
Product Category Packaging Machines
Product Number N40021
Product Name Adapter for Novitain Manual Capper MC1 - Micronic 1.40ml
Machine Type Capping
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sealers - 183975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Tube Filling System - RT60 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary
Packaging Tube
View Details
Vertical Band Sealer - VCBS-1/4+1/4 6
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details