diaago Micronic Screw Cap Recapper CS710 for Micronic Screw Caps (TRI) MP35471

Description
The Micronic Screw Cap Recapper CS700 line offers users the ability to cap, decap or recap 96 (model CS700), 48 (model CS710) or 24 (model CS720) tubes with Screw Caps in a single action. Designed to improve efficiency, the Micronic Screw Cap Recapper can be used as a stand-alone instrument or be simply integrated into a fully automated laboratory environment. Features Extremely durable design for reliable operation; the device uses a precisely determined torque value for optimal sealing quality Can be integrated into an automated workflow, optional tube detection sensor available Easy-to-use graphical touch screen interface for labware selection and error handling Caps or decaps 96, 48 or 24 Screw Cap tubes at once in less than 30 seconds Compatible with the complete Micronic range of 96, 48 and 24-format tubes (up to 6.00ml) and with tubes from other manufacturers
Description
The Micronic Screw Cap Recapper CS700 line offers users the ability to cap, decap or recap 96 (model CS700), 48 (model CS710) or 24 (model CS720) tubes with Screw Caps in a single action. Designed to improve efficiency, the Micronic Screw Cap Recapper can be used as a stand-alone instrument or be simply integrated into a fully automated laboratory environment. Features Extremely durable design for reliable operation; the device uses a precisely determined torque value for optimal sealing quality Can be integrated into an automated workflow, optional tube detection sensor available Easy-to-use graphical touch screen interface for labware selection and error handling Caps or decaps 96, 48 or 24 Screw Cap tubes at once in less than 30 seconds Compatible with the complete Micronic range of 96, 48 and 24-format tubes (up to 6.00ml) and with tubes from other manufacturers

Suppliers

Company
Product
Description
Supplier Links
Micronic Screw Cap Recapper CS710 for Micronic Screw Caps (TRI) - MP35471 - diaago
Danville, CA, United States
Micronic Screw Cap Recapper CS710 for Micronic Screw Caps (TRI)
MP35471
Micronic Screw Cap Recapper CS710 for Micronic Screw Caps (TRI) MP35471
The Micronic Screw Cap Recapper CS700 line offers users the ability to cap, decap or recap 96 (model CS700), 48 (model CS710) or 24 (model CS720) tubes with Screw Caps in a single action. Designed to improve efficiency, the Micronic Screw Cap Recapper can be used as a stand-alone instrument or be simply integrated into a fully automated laboratory environment. Features Extremely durable design for reliable operation; the device uses a precisely determined torque value for optimal sealing quality Can be integrated into an automated workflow, optional tube detection sensor available Easy-to-use graphical touch screen interface for labware selection and error handling Caps or decaps 96, 48 or 24 Screw Cap tubes at once in less than 30 seconds Compatible with the complete Micronic range of 96, 48 and 24-format tubes (up to 6.00ml) and with tubes from other manufacturers

The Micronic Screw Cap Recapper CS700 line offers users the ability to cap, decap or recap 96 (model CS700), 48 (model CS710) or 24 (model CS720) tubes with Screw Caps in a single action. Designed to improve efficiency, the Micronic Screw Cap Recapper can be used as a stand-alone instrument or be simply integrated into a fully automated laboratory environment.

Features

  • Extremely durable design for reliable operation; the device uses a precisely determined torque value for optimal sealing quality
  • Can be integrated into an automated workflow, optional tube detection sensor available
  • Easy-to-use graphical touch screen interface for labware selection and error handling
  • Caps or decaps 96, 48 or 24 Screw Cap tubes at once in less than 30 seconds
  • Compatible with the complete Micronic range of 96, 48 and 24-format tubes (up to 6.00ml) and with tubes from other manufacturers
Supplier's Site

Technical Specifications

  diaago
Product Category Packaging Machines
Product Number MP35471
Product Name Micronic Screw Cap Recapper CS710 for Micronic Screw Caps (TRI)
Machine Type Capping
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sealers - 3296002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Electric/Hydraulic Palletizer - PL-2524 - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Vertical Band Sealer - VBS-3/8 - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details