Air Rover, Inc. Datasheets for Air Conditioners

Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important.  Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed.  Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more

Product Name Notes
208~230 VAC, 1-phase, 60 Hz ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs. Built exclusively...
208~230 VAC, 1-phase, 60 Hz, 5 kW electric heat ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than...
208~230 VAC, 3-phase, 60 Hz ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs. Built exclusively...
208~230 VAC, 3-phase, 60 Hz, 10 kW electric heat ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than...
208~230 VAC, 3-phase, 60 Hz, 10 kW electric heat, constant run ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and...
208~230 VAC, 3-phase, 60 Hz, 15 kW electric heat ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than...
208~230 VAC, 3-phase, 60 Hz, 15 kW electric heat, constant run ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and...
208~230 VAC, 3-phase, 60 Hz, 25 kW electric heat ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than...
208~230 VAC, 3-phase, 60 Hz, 25 kW electric heat, constant run ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and...
208~230 VAC, 3-phase, 60 Hz, 5 kW electric heat ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than...
208~230 VAC, 3-phase, 60 Hz, constant run ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs.
208~230 VAC, 3-phase, 60 Hz The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs. Built exclusively with...
220 VAC, 1-phase, 50 Hz, R-407c international portable air conditioner The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover...
380 VAC, 3-phase, 50 Hz, R-407c international portable air conditioner The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover...
460 VAC, 3-phase, 60 Hz ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs. Built exclusively...
460 VAC, 3-phase, 60 Hz, 10 kW electric heat ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than...
460 VAC, 3-phase, 60 Hz, 10 kW electric heat, constant run ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and...
460 VAC, 3-phase, 60 Hz, 15 kW electric heat ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than...
460 VAC, 3-phase, 60 Hz, 15 kW electric heat, constant run ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and...
460 VAC, 3-phase, 60 Hz, 25 kW electric heat ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than...
460 VAC, 3-phase, 60 Hz, 25 kW electric heat, constant run ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and...
460 VAC, 3-phase, 60 Hz, constant run ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs.
Air Rover's RULV Series vertical wall-mount ECUs are built to MIL-STD-810F standard and, like the ULV Series ECUs, they were developed for cooling sensitive electronic equipment in a wide range...
High temperature portable air conditioner, 208~230VAC, 1-phase, 60Hz, 24,000BTU/Hr The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as...
High temperature portable air conditioner, 208~230VAC, 1-phase, 60Hz, R-134a The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as...
High temperature portable air conditioner, 208~230VAC, 3 phase, 60Hz, 120,000BTU/Hr The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such...
High temperature portable air conditioner, 208~230VAC, 3 phase, 60Hz, 60,000BTU/Hr The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such...
High temperature portable air conditioner, 208~230VAC, 3-phase, 60Hz, 36,000BTU/Hr The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as...
High temperature portable air conditioner, 460VAC, 3 phase, 60Hz, 120,000BTU/Hr The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such...
High temperature portable air conditioner, 460VAC, 3-phase, 60Hz, 36,000BTU/Hr The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as...
High temperature portable air conditioner, 460VAC, 3-phase, 60Hz, 60,000BTU/Hr The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as...
Portable air conditioner, 115VAC, 1 phase, 60Hz, 14,000BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed...
Portable air conditioner, 115VAC, 1 phase, 60Hz, 20,000BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed...
Portable air conditioner, 208~230 or 460VAC, 3-phase, 60Hz, 62,500 BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can...
Portable air conditioner, 208~230 VAC, 3-phase, 60 Hz, 160,000 BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can...
Portable air conditioner, 208~230 VAC, 3-phase, 60Hz, 36,000 BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be...
Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 24,000BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed...
Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 36,000 BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be...
Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 62,500 BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be...
Portable air conditioner, 208~230VAC, 3-phase, 60Hz, 160,000 BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed...
Portable air conditioner, 208~230VAC, 3-phase, 60Hz, 62,500 BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed...
Portable air conditioner, 460VAC, 3-phase, 60Hz, 62,500 BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed...
ruggedized, 208~230 VAC, 1-phase, 60 Hz ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a capable of...
ruggedized, 208~230 VAC, 1-phase, 60 Hz, 5 kW electric heat ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series...
ruggedized, 208~230 VAC, 1-phase, 60 Hz, 5 kW electric heat, constant run ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the...
ruggedized, 208~230 VAC, 1-phase, 60 Hz, constant run ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a...
ruggedized, 208~230 VAC, 3-phase, 60 Hz ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a capable of...
ruggedized, 208~230 VAC, 3-phase, 60 Hz, 10 kW electric heat ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series...
ruggedized, 208~230 VAC, 3-phase, 60 Hz, 10 kW electric heat, constant run ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the...
ruggedized, 208~230 VAC, 3-phase, 60 Hz, 15 kW electric heat ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series...
ruggedized, 208~230 VAC, 3-phase, 60 Hz, 15 kW electric heat, constant run ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the...
ruggedized, 208~230 VAC, 3-phase, 60 Hz, 25 kW electric heat ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series...
ruggedized, 208~230 VAC, 3-phase, 60 Hz, 25 kW electric heat, constant run ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the...
ruggedized, 208~230 VAC, 3-phase, 60 Hz, 5 kW electric heat ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series...
ruggedized, 208~230 VAC, 3-phase, 60 Hz, 5 kW electric heat, constant run ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the...
ruggedized, 208~230 VAC, 3-phase, 60 Hz, constant run ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a...
ruggedized, 460 VAC, 3-phase, 60 Hz ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a capable of...
ruggedized, 460 VAC, 3-phase, 60 Hz, 10 kW electric heat ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series...
ruggedized, 460 VAC, 3-phase, 60 Hz, 10 kW electric heat, constant run ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the...
ruggedized, 460 VAC, 3-phase, 60 Hz, 15 kW electric heat ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series...
ruggedized, 460 VAC, 3-phase, 60 Hz, 15 kW electric heat, constant run ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the...
ruggedized, 460 VAC, 3-phase, 60 Hz, 25 kW electric heat ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series...
ruggedized, 460 VAC, 3-phase, 60 Hz, 25 kW electric heat, constant run ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the...
ruggedized, 460 VAC, 3-phase, 60 Hz, constant run ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a...
ruggedized, 60 VAC, 3-phase, 60 Hz, constant run ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a...
Skid Mount Environmental Control Unit, 208/230 VAC, 1 phase, 60 Hz, 24,000 BTU/Hr, 5 KW Heat, Constant Run The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and...
Skid Mount Environmental Control Unit, 208/230 VAC, 3 phase, 60 Hz, 24,000 BTU/Hr, 5 KW Heat, Constant Run The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and...
Skid Mount Environmental Control Unit, 208/230 VAC, 3 phase, 60 Hz, 24,000 BTU/Hr, Constant Run The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are...
The FL Series flight line cooling system is an integrated trailer-mounted system complete with power generator, duct storage, ECU and power cable. The FL Series was developed for aircraft ground...
The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries...
The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish hub cooling applications. Lightweight, with four handles for rapid deployment. Each handle carries less...
The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs. Built exclusively with COTS components, the UL series...
Ultra-Lite Split Constant Run Environmental Control Unit, 208~230VAC, 3-phase, 60Hz, 36,000BTU/Hr, 10kW Electric Heat The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish...
Ultra-Lite Split Constant Run Environmental Control Unit, 208~230VAC, 3-phase, 60Hz, 36,000BTU/Hr The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish hub cooling applications.
Ultra-Lite Split Constant Run Environmental Control Unit, 208~230VAC, 3-phase, 60Hz, 60,000BTU/Hr, 15kW Electricl Heat The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish...
Ultra-Lite Split Constant Run Environmental Control Unit, 208~230VAC, 3-phase, 60Hz, 60,000BTU/Hr The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish hub cooling applications.
Ultra-Lite Split Environmental Control Unit, 208~230VAC, 3-phase, 60Hz, 36,000BTU/Hr, 10kW Electric Heat The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish hub cooling...
Ultra-Lite Split Environmental Control Unit, 208~230VAC, 3-phase, 60Hz, 60,000BTU/Hr The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish hub cooling applications. Lightweight, with...
Wall mount air conditioner, 208~230 VAC, 1-phase, 60 Hz, 5 kW electric heat, constant run Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in...
Wall mount air conditioner, 208~230 VAC, 1-phase, 60 Hz, 5 kW electric heat Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide...
Wall mount air conditioner, 208~230 VAC, 1-phase, 60 Hz, constant run Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide range of...
Wall mount air conditioner, 208~230 VAC, 1-phase, 60 Hz Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide range of ambient temperature...
Wall mount air conditioner, 208~230 VAC, 3-phase, 60 Hz, 10 kW electric heat, constant run Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in...
Wall mount air conditioner, 208~230 VAC, 3-phase, 60 Hz, 10 kW electric heat Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide...
Wall mount air conditioner, 208~230 VAC, 3-phase, 60 Hz, 15 kW electric heat, constant run Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in...
Wall mount air conditioner, 208~230 VAC, 3-phase, 60 Hz, 15 kW electric heat Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide...
Wall mount air conditioner, 208~230 VAC, 3-phase, 60 Hz, 5 kW electric heat, constant run Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in...
Wall mount air conditioner, 208~230 VAC, 3-phase, 60 Hz, 5 kW electric heat Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide...
Wall mount air conditioner, 208~230 VAC, 3-phase, 60 Hz, constant run Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide range of...
Wall mount air conditioner, 208~230 VAC, 3-phase, 60 Hz Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide range of ambient temperature...
Wall mount air conditioner, 460 VAC, 3-phase, 60 Hz, 10 kW electric heat, constant run Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in...
Wall mount air conditioner, 460 VAC, 3-phase, 60 Hz, 10 kW electric heat Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide...
Wall mount air conditioner, 460 VAC, 3-phase, 60 Hz, 15 kW electric heat, constant run Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in...
Wall mount air conditioner, 460 VAC, 3-phase, 60 Hz, 15 kW electric heat Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide...
Wall mount air conditioner, 460 VAC, 3-phase, 60 Hz, constant run Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide range of...
Wall mount air conditioner, 460 VAC, 3-phase, 60 Hz Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide range of ambient temperature...
Water-cooled portable air conditioner, 115VAC, 1 phase, 60Hz, 20,000 BTU/Hr The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications...
Water-cooled portable air conditioner, 208/230VAC, 1 phase, 60Hz, 24,000 BTU/Hr The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications...
Water-cooled portable air conditioner, 208/230VAC, 1 phase, 60Hz, 36,000 BTU/Hr The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications...
Water-cooled portable air conditioner, 208/230VAC, 3 phase, 60Hz, 36,000 BTU/Hr The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications...
Water-cooled portable air conditioner, 208/230VAC, 3 phase, 60Hz, 62,500 BTU/Hr The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications...
Water-cooled portable air conditioner, 230/230VAC, 3 phase, 60 Hz, 120,000 BTU/Hr The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical...
Water-cooled portable air conditioner, 460VAC, 3 phase, 60 Hz, 120,000 BTU/Hr The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical...
Water-cooled portable air conditioner, 460VAC, 3 phase, 60Hz, 36,000 BTU/Hr The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications...
Water-cooled portable air conditioner, 460VAC, 3 phase, 60Hz, 62,500 BTU/Hr The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications...