Air Rover, Inc. Portable High Temperature Air Conditioners HT120CA

Description
High temperature portable air conditioner, 208~230VAC, 3 phase, 60Hz, 120,000BTU/Hr The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other manufacturing environments where ambient conditions are not suitable for personnel's safety, health and well-being. Cooling capacities range: 18,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-134a
Description
High temperature portable air conditioner, 208~230VAC, 3 phase, 60Hz, 120,000BTU/Hr The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other manufacturing environments where ambient conditions are not suitable for personnel's safety, health and well-being. Cooling capacities range: 18,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-134a

Suppliers

Company
Product
Description
Supplier Links
Portable High Temperature Air Conditioners - HT120CA - Air Rover, Inc.
Tyler, TX, USA
Portable High Temperature Air Conditioners
HT120CA
Portable High Temperature Air Conditioners HT120CA
High temperature portable air conditioner, 208~230VAC, 3 phase, 60Hz, 120,000BTU/Hr The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other manufacturing environments where ambient conditions are not suitable for personnel's safety, health and well-being. Cooling capacities range: 18,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-134a

High temperature portable air conditioner, 208~230VAC, 3 phase, 60Hz, 120,000BTU/Hr
The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other manufacturing environments where ambient conditions are not suitable for personnel's safety, health and well-being.
Cooling capacities range:
18,000 BTU/Hr - 120,000 BTU/Hr
Refrigerant Type: R-134a

Supplier's Site

Technical Specifications

  Air Rover, Inc.
Product Category Air Conditioners
Product Number HT120CA
Product Name Portable High Temperature Air Conditioners
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details