Air Rover, Inc. Portable Air Conditioners XLP120CA

Description
Portable air conditioner, 208~230 VAC, 3-phase, 60 Hz, 160,000 BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with cold, filtered air ducted via floor, ceiling or wall vent. Cooling capacities range: 14,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-410a
Description
Portable air conditioner, 208~230 VAC, 3-phase, 60 Hz, 160,000 BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with cold, filtered air ducted via floor, ceiling or wall vent. Cooling capacities range: 14,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-410a

Suppliers

Company
Product
Description
Supplier Links
Portable Air Conditioners - XLP120CA - Air Rover, Inc.
Tyler, TX, USA
Portable Air Conditioners
XLP120CA
Portable Air Conditioners XLP120CA
Portable air conditioner, 208~230 VAC, 3-phase, 60 Hz, 160,000 BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with cold, filtered air ducted via floor, ceiling or wall vent. Cooling capacities range: 14,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-410a

Portable air conditioner, 208~230 VAC, 3-phase, 60 Hz, 160,000 BTU/Hr
Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with cold, filtered air ducted via floor, ceiling or wall vent.
Cooling capacities range:
14,000 BTU/Hr - 120,000 BTU/Hr
Refrigerant Type: R-410a

Supplier's Site

Technical Specifications

  Air Rover, Inc.
Product Category Air Conditioners
Product Number XLP120CA
Product Name Portable Air Conditioners
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details