Air Rover, Inc. Skid-mount Environmental Control Units ULCR24CA-5kW

Description
Skid Mount Environmental Control Unit, 208/230 VAC, 3 phase, 60 Hz, 24,000 BTU/Hr, 5 KW Heat, Constant Run The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs. Built exclusively with COTS components, the UL series ECUs are capable of operating in ambient temperatures from -30°F to 150°F. Cooling capacities range: 24,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-134a
Description
Skid Mount Environmental Control Unit, 208/230 VAC, 3 phase, 60 Hz, 24,000 BTU/Hr, 5 KW Heat, Constant Run The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs. Built exclusively with COTS components, the UL series ECUs are capable of operating in ambient temperatures from -30°F to 150°F. Cooling capacities range: 24,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-134a

Suppliers

Company
Product
Description
Supplier Links
Skid-mount Environmental Control Units - ULCR24CA-5kW - Air Rover, Inc.
Tyler, TX, USA
Skid-mount Environmental Control Units
ULCR24CA-5kW
Skid-mount Environmental Control Units ULCR24CA-5kW
Skid Mount Environmental Control Unit, 208/230 VAC, 3 phase, 60 Hz, 24,000 BTU/Hr, 5 KW Heat, Constant Run The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs. Built exclusively with COTS components, the UL series ECUs are capable of operating in ambient temperatures from -30°F to 150°F. Cooling capacities range: 24,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-134a

Skid Mount Environmental Control Unit, 208/230 VAC, 3 phase, 60 Hz, 24,000 BTU/Hr, 5 KW Heat, Constant Run
The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs. Built exclusively with COTS components, the UL series ECUs are capable of operating in ambient temperatures from -30°F to 150°F.
Cooling capacities range:
24,000 BTU/Hr - 120,000 BTU/Hr
Refrigerant Type: R-134a

Supplier's Site

Technical Specifications

  Air Rover, Inc.
Product Category Air Conditioners
Product Number ULCR24CA-5kW
Product Name Skid-mount Environmental Control Units
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details