Air Rover, Inc. Split Environmental Control Units (ECU) ULSHT36CA

Description
Ultra-Lite Split Constant Run Environmental Control Unit, 208~230VAC, 3-phase, 60Hz, 36,000BTU/Hr The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish hub cooling applications. Lightweight, with four handles for rapid deployment. Each handle carries less than 75lbs. Line set is pre-charged with R134a refrigerant. Cooling capacities range: 36,000 BTU/Hr - 60,000 BTU/Hr Refrigerant Type: R-134a
Description
Ultra-Lite Split Constant Run Environmental Control Unit, 208~230VAC, 3-phase, 60Hz, 36,000BTU/Hr The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish hub cooling applications. Lightweight, with four handles for rapid deployment. Each handle carries less than 75lbs. Line set is pre-charged with R134a refrigerant. Cooling capacities range: 36,000 BTU/Hr - 60,000 BTU/Hr Refrigerant Type: R-134a

Suppliers

Company
Product
Description
Supplier Links
Split Environmental Control Units (ECU) - ULSHT36CA - Air Rover, Inc.
Tyler, TX, USA
Split Environmental Control Units (ECU)
ULSHT36CA
Split Environmental Control Units (ECU) ULSHT36CA
Ultra-Lite Split Constant Run Environmental Control Unit, 208~230VAC, 3-phase, 60Hz, 36,000BTU/Hr The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish hub cooling applications. Lightweight, with four handles for rapid deployment. Each handle carries less than 75lbs. Line set is pre-charged with R134a refrigerant. Cooling capacities range: 36,000 BTU/Hr - 60,000 BTU/Hr Refrigerant Type: R-134a

Ultra-Lite Split Constant Run Environmental Control Unit, 208~230VAC, 3-phase, 60Hz, 36,000BTU/Hr
The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish hub cooling applications. Lightweight, with four handles for rapid deployment. Each handle carries less than 75lbs. Line set is pre-charged with R134a refrigerant.
Cooling capacities range:
36,000 BTU/Hr - 60,000 BTU/Hr
Refrigerant Type: R-134a

Supplier's Site

Technical Specifications

  Air Rover, Inc.
Product Category Air Conditioners
Product Number ULSHT36CA
Product Name Split Environmental Control Units (ECU)
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details