Wall mount air conditioner, 460 VAC, 3-phase, 60 Hz, 15 kW electric heat
Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide range of ambient temperature environments from -30°F to 150°F. Telecommunications shelters, RADAR domes and military shelters, etc. all benefit from the high-efficiency and easy serviceability of ULV Series.
Cooling capacities range:
24,000 BTU/Hr - 60,000 BTU/Hr
Refrigerant Type: R-134a
| Air Rover, Inc. | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | ULVHT60DA-15kW |
| Product Name | Vertical Wall-mount Environmental Control Units (ECU) |
| Type | Portable |