Air Rover, Inc. Portable Air Conditioners XLP60DA

Description
Portable air conditioner, 460VAC, 3-phase, 60Hz, 62,500 BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with cold, filtered air ducted via floor, ceiling or wall vent. Cooling capacities range: 14,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-410a
Description
Portable air conditioner, 460VAC, 3-phase, 60Hz, 62,500 BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with cold, filtered air ducted via floor, ceiling or wall vent. Cooling capacities range: 14,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-410a

Suppliers

Company
Product
Description
Supplier Links
Portable Air Conditioners - XLP60DA - Air Rover, Inc.
Tyler, TX, USA
Portable Air Conditioners
XLP60DA
Portable Air Conditioners XLP60DA
Portable air conditioner, 460VAC, 3-phase, 60Hz, 62,500 BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with cold, filtered air ducted via floor, ceiling or wall vent. Cooling capacities range: 14,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-410a

Portable air conditioner, 460VAC, 3-phase, 60Hz, 62,500 BTU/Hr
Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with cold, filtered air ducted via floor, ceiling or wall vent.
Cooling capacities range:
14,000 BTU/Hr - 120,000 BTU/Hr
Refrigerant Type: R-410a

Supplier's Site

Technical Specifications

  Air Rover, Inc.
Product Category Air Conditioners
Product Number XLP60DA
Product Name Portable Air Conditioners
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details