ruggedized, 208~230 VAC, 1-phase, 60 Hz ECU
The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a capable of multiple fast deployments from one system, and are designed to operate in ambient temperatures from -30°F to 150°F.
Cooling capacities range:
24,000 BTU/Hr - 120,000 BTU/Hr
Refrigerant Type: R-134a
| Air Rover, Inc. | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | RULHT24BA |
| Product Name | Ruggedized Skid-mount Environmental Control Units (ECU) |
| Type | Portable |