Air Rover, Inc. Vertical Wall-mount Environmental Control Units (ECU) ULVHT60CA-15kW

Description
Wall mount air conditioner, 208~230 VAC, 3-phase, 60 Hz, 15 kW electric heat Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide range of ambient temperature environments from -30°F to 150°F. Telecommunications shelters, RADAR domes and military shelters, etc. all benefit from the high-efficiency and easy serviceability of ULV Series. Cooling capacities range: 24,000 BTU/Hr - 60,000 BTU/Hr Refrigerant Type: R-134a
Description
Wall mount air conditioner, 208~230 VAC, 3-phase, 60 Hz, 15 kW electric heat Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide range of ambient temperature environments from -30°F to 150°F. Telecommunications shelters, RADAR domes and military shelters, etc. all benefit from the high-efficiency and easy serviceability of ULV Series. Cooling capacities range: 24,000 BTU/Hr - 60,000 BTU/Hr Refrigerant Type: R-134a

Suppliers

Company
Product
Description
Supplier Links
Vertical Wall-mount Environmental Control Units (ECU) - ULVHT60CA-15kW - Air Rover, Inc.
Tyler, TX, USA
Vertical Wall-mount Environmental Control Units (ECU)
ULVHT60CA-15kW
Vertical Wall-mount Environmental Control Units (ECU) ULVHT60CA-15kW
Wall mount air conditioner, 208~230 VAC, 3-phase, 60 Hz, 15 kW electric heat Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide range of ambient temperature environments from -30°F to 150°F. Telecommunications shelters, RADAR domes and military shelters, etc. all benefit from the high-efficiency and easy serviceability of ULV Series. Cooling capacities range: 24,000 BTU/Hr - 60,000 BTU/Hr Refrigerant Type: R-134a

Wall mount air conditioner, 208~230 VAC, 3-phase, 60 Hz, 15 kW electric heat
Air Rover's ULV Series vertical wall-mount ECUs were designed for cooling sensitive electronic equipment in a wide range of ambient temperature environments from -30°F to 150°F. Telecommunications shelters, RADAR domes and military shelters, etc. all benefit from the high-efficiency and easy serviceability of ULV Series.
Cooling capacities range:
24,000 BTU/Hr - 60,000 BTU/Hr
Refrigerant Type: R-134a

Supplier's Site

Technical Specifications

  Air Rover, Inc.
Product Category Air Conditioners
Product Number ULVHT60CA-15kW
Product Name Vertical Wall-mount Environmental Control Units (ECU)
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Pro Ducted Split Systems -  - Air Innovations LLC
Air Innovations LLC
Specs
Type Central; Split; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details
Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details