Air Rover, Inc. Ruggedized Skid-mount Environmental Control Units (ECU) RULHT60CA

Description
ruggedized, 208~230 VAC, 3-phase, 60 Hz ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a capable of multiple fast deployments from one system, and are designed to operate in ambient temperatures from -30°F to 150°F. Cooling capacities range: 24,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-134a
Description
ruggedized, 208~230 VAC, 3-phase, 60 Hz ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a capable of multiple fast deployments from one system, and are designed to operate in ambient temperatures from -30°F to 150°F. Cooling capacities range: 24,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-134a

Suppliers

Company
Product
Description
Supplier Links
Ruggedized Skid-mount Environmental Control Units (ECU) - RULHT60CA - Air Rover, Inc.
Tyler, TX, USA
Ruggedized Skid-mount Environmental Control Units (ECU)
RULHT60CA
Ruggedized Skid-mount Environmental Control Units (ECU) RULHT60CA
ruggedized, 208~230 VAC, 3-phase, 60 Hz ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a capable of multiple fast deployments from one system, and are designed to operate in ambient temperatures from -30°F to 150°F. Cooling capacities range: 24,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-134a

ruggedized, 208~230 VAC, 3-phase, 60 Hz ECU
The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a capable of multiple fast deployments from one system, and are designed to operate in ambient temperatures from -30°F to 150°F.
Cooling capacities range:
24,000 BTU/Hr - 120,000 BTU/Hr
Refrigerant Type: R-134a

Supplier's Site

Technical Specifications

  Air Rover, Inc.
Product Category Air Conditioners
Product Number RULHT60CA
Product Name Ruggedized Skid-mount Environmental Control Units (ECU)
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3241A230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details