Air Rover, Inc. Ruggedized Skid-mount Environmental Control Units (ECU) RULCR120DA

Description
ruggedized, 460 VAC, 3-phase, 60 Hz, constant run ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a capable of multiple fast deployments from one system, and are designed to operate in ambient temperatures from -30°F to 150°F. Cooling capacities range: 24,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-134a
Description
ruggedized, 460 VAC, 3-phase, 60 Hz, constant run ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a capable of multiple fast deployments from one system, and are designed to operate in ambient temperatures from -30°F to 150°F. Cooling capacities range: 24,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-134a

Suppliers

Company
Product
Description
Supplier Links
Ruggedized Skid-mount Environmental Control Units (ECU) - RULCR120DA - Air Rover, Inc.
Tyler, TX, USA
Ruggedized Skid-mount Environmental Control Units (ECU)
RULCR120DA
Ruggedized Skid-mount Environmental Control Units (ECU) RULCR120DA
ruggedized, 460 VAC, 3-phase, 60 Hz, constant run ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a capable of multiple fast deployments from one system, and are designed to operate in ambient temperatures from -30°F to 150°F. Cooling capacities range: 24,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-134a

ruggedized, 460 VAC, 3-phase, 60 Hz, constant run ECU
The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a capable of multiple fast deployments from one system, and are designed to operate in ambient temperatures from -30°F to 150°F.
Cooling capacities range:
24,000 BTU/Hr - 120,000 BTU/Hr
Refrigerant Type: R-134a

Supplier's Site

Technical Specifications

  Air Rover, Inc.
Product Category Air Conditioners
Product Number RULCR120DA
Product Name Ruggedized Skid-mount Environmental Control Units (ECU)
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details