Air Rover, Inc. Portable Slim Line Air Conditioners SL60DA

Description
380 VAC, 3-phase, 50 Hz, R-407c international portable air conditioner The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover XLP units, but with a detachable condenser converter which allows the unit to easily be rolled up through a narrow European type of door. Sizes available are 1.5 to 5 tons for 50Hz applications. The SL Series units are designed with zero ozone depleting refrigerant R-407C. Cooling capacities range: 18,000 BTU/Hr - 60,000 BTU/Hr Refrigerant Type: R-407c
Description
380 VAC, 3-phase, 50 Hz, R-407c international portable air conditioner The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover XLP units, but with a detachable condenser converter which allows the unit to easily be rolled up through a narrow European type of door. Sizes available are 1.5 to 5 tons for 50Hz applications. The SL Series units are designed with zero ozone depleting refrigerant R-407C. Cooling capacities range: 18,000 BTU/Hr - 60,000 BTU/Hr Refrigerant Type: R-407c

Suppliers

Company
Product
Description
Supplier Links
Portable Slim Line Air Conditioners - SL60DA - Air Rover, Inc.
Tyler, TX, USA
Portable Slim Line Air Conditioners
SL60DA
Portable Slim Line Air Conditioners SL60DA
380 VAC, 3-phase, 50 Hz, R-407c international portable air conditioner The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover XLP units, but with a detachable condenser converter which allows the unit to easily be rolled up through a narrow European type of door. Sizes available are 1.5 to 5 tons for 50Hz applications. The SL Series units are designed with zero ozone depleting refrigerant R-407C. Cooling capacities range: 18,000 BTU/Hr - 60,000 BTU/Hr Refrigerant Type: R-407c

380 VAC, 3-phase, 50 Hz, R-407c international portable air conditioner
The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover XLP units, but with a detachable condenser converter which allows the unit to easily be rolled up through a narrow European type of door. Sizes available are 1.5 to 5 tons for 50Hz applications. The SL Series units are designed with zero ozone depleting refrigerant R-407C.
Cooling capacities range:
18,000 BTU/Hr - 60,000 BTU/Hr
Refrigerant Type: R-407c

Supplier's Site

Technical Specifications

  Air Rover, Inc.
Product Category Air Conditioners
Product Number SL60DA
Product Name Portable Slim Line Air Conditioners
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details