Air Rover, Inc. Portable Air Conditioners XLP24BA

Description
Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 24,000BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with cold, filtered air ducted via floor, ceiling or wall vent. Cooling capacities range: 14,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-410a
Description
Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 24,000BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with cold, filtered air ducted via floor, ceiling or wall vent. Cooling capacities range: 14,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-410a

Suppliers

Company
Product
Description
Supplier Links
Portable Air Conditioners - XLP24BA - Air Rover, Inc.
Tyler, TX, USA
Portable Air Conditioners
XLP24BA
Portable Air Conditioners XLP24BA
Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 24,000BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with cold, filtered air ducted via floor, ceiling or wall vent. Cooling capacities range: 14,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-410a

Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 24,000BTU/Hr
Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with cold, filtered air ducted via floor, ceiling or wall vent.
Cooling capacities range:
14,000 BTU/Hr - 120,000 BTU/Hr
Refrigerant Type: R-410a

Supplier's Site

Technical Specifications

  Air Rover, Inc.
Product Category Air Conditioners
Product Number XLP24BA
Product Name Portable Air Conditioners
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details